Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7128AEFC256-7

Description
IC CPLD 128MC 7.5NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 128MC 7.5NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC256-7-ND
CPLDs (Complex Programmable Logic Devices) EPM7128AEFC256-7-ND
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7 - 918467-EPM7128AEFC256-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7
918467-EPM7128AEFC256-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7 918467-EPM7128AEFC256-7
Manufacturer: Intel Win Source Part Number: 918467-EPM7128AEFC25 6-7 Series: MAX® 7000A Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 100 Part Status: Obsolete Family Name: EPM7128 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918467-EPM7128AEFC256-7
Series: MAX® 7000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 100
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
3.3V 166.67MHz CPLD Programmable Logic Device - 695-EPM7128AEFC256-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 166.67MHz CPLD Programmable Logic Device
695-EPM7128AEFC256-7
3.3V 166.67MHz CPLD Programmable Logic Device 695-EPM7128AEFC256-7
CPLD 128MC 2.5K Gates 3.3V 100 I/O FBGA 166.67MHz Product overview: EPM7128AEFC256-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 166.67MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC256-7 can be used for catalog matching and distributor lookup.

CPLD 128MC 2.5K Gates 3.3V 100 I/O FBGA 166.67MHz Product overview: EPM7128AEFC256-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, 166.67MHz, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC256-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC256-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFC256-7
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Supplier's Site Datasheet
CPLD MAX 7000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA - 386-EPM7128AEFC256-7 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX 7000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA
386-EPM7128AEFC256-7
CPLD MAX 7000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA 386-EPM7128AEFC256-7
CPLD MAX 7000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA

CPLD MAX 7000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA - EPM7128AEFC256-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA
EPM7128AEFC256-7
CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA EPM7128AEFC256-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC256-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7128AEFC256-7
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7128AEFC256-7
CPLDs (Complex Programmable Logic Devices) EPM7128AEFC256-7
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7128AEFC256-7-ND 918467-EPM7128AEFC256-7 695-EPM7128AEFC256-7 EPM7128AEFC256-7 386-EPM7128AEFC256-7 EPM7128AEFC256-7 EPM7128AEFC256-7 EPM7128AEFC256-7
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-7 3.3V 166.67MHz CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLD MAX 7000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA CPLD 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-BGA Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 100 C (212 F) 0 to 70 C (32 to 158 F)
Macrocells 128 128 128
Unlock Full Specs
to access all available technical data