Manufacturer: Intel
Win Source Part Number: 870645-EPM7128AEFC25
Series: MAX® 7000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 100
Part Status: Obsolete
Family Name: EPM7128
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
EE PLD, 128MC, 5ns, 100 I/O, FBGA, 3.3V Product overview: EPM7128AEFC256-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7128AEFC256-5
IC CPLD 128MC 5NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 5NS 256FBGA
IC CPLD 128MC 5NS 256FBGA
IC CPLD 128MC 5NS 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870645-EPM7128AEFC256-5 | 695-EPM7128AEFC256-5 | EPM7128AEFC256-5-ND | EPM7128AEFC256-5 | EPM7128AEFC256-5 | EPM7128AEFC256-5 | EPM7128AEFC256-5 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128AEFC256-5 | 3.3V Cpld | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 192.3MHz 3.3V 256-Pin FBGA | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 256-FBGA (17x17) | Other; FBGA | Other; 256-BGA | Other; FBGA | Other; 256-BGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 100 C (212 F) | ||
| Macrocells | 128 | 128 | |||||
| System Gates | 2500 | 2500 | 2500 | ||||
| Logic Cells / Logic Blocks | 8 | 8 |