Manufacturer: Altera
Win Source Part Number: 774165-EPM7096QI100-
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-BQFP
Mounting: SMD
Number of I/O: 76
Programmable Type: EE PLD
Number of Gates: 1800
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 96
Part Status: Obsolete(EOL)
Family Name: EPM7096QI100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): M4A3-96/64-5YI; M4A3-96/64-5YC; M4A3-96/64-14YC; M4A3-96/64-12YI;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 66
IC CPLD 96MC 15NS 100QFP Product overview: EPM7096QI100-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096QI100-15 can be used for catalog matching and distributor lookup.
IC CPLD 96MC 15NS 100QFP
IC CPLD 96MC 15NS 100QFP
IC CPLD 96MC 15NS 100QFP
CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 96 Macro 76 IOs
IC CPLD 96MC 15NS 100QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774165-EPM7096QI100-15 | 695-EPM7096QI100-15 | EPM7096QI100-15-ND | EPM7096QI100-15 | EPM7096QI100-15 | 386-EPM7096QI100-15 | EPM7096QI100-15 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096QI100-15 | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices CPLD - MAX 7000 96 Macro 76 IOs | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 96 | 96 | 96 | 96 | |||
| System Gates | 1800 | 1800 | 1800 | 1800 | 1800 | ||
| Logic Cells / Logic Blocks | 6 | 6 | 6 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 76 C (169 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other; 4.5V~5.5V |