IC CPLD 96MC 12NS 100QFP Product overview: EPM7096QC100-12 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096QC100-12 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 066507-EPM7096QC100-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 76
Programmable Type: EE PLD
Number of Gates: 1800
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 96
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 66
IC CPLD 96MC 12NS 100QFP
IC CPLD 96MC 12NS 100QFP
IC CPLD 96MC 12NS 100QFP
IC CPLD 96MC 12NS 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7096QC100-12 | 066507-EPM7096QC100-12 | EPM7096QC100-12-ND | EPM7096QC100-12 | EPM7096QC100-12 | EPM7096QC100-12 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096QC100-12 | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 96 | 96 | 96 | |||
| System Gates | 1800 | 1800 | 1800 | 1800 | ||
| Package Type | Other; Tray | QFP; Other; 100-PQFP (14x20) | Other; 100-BQFP | QFP; Other; 100-BQFP | ||
| User I/Os | 76 pins | 76 pins | 76 pins | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 76 C (169 F) | 0 to 70 C (32 to 158 F) |