Intel Corporation CPLD Programmable Logic Device EPM7096LI68-15

Description
IC CPLD 96MC 15NS 68PLCC Product overview: EPM7096LI68-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096LI68-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 96MC 15NS 68PLCC Product overview: EPM7096LI68-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096LI68-15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM7096LI68-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7096LI68-15
CPLD Programmable Logic Device 695-EPM7096LI68-15
IC CPLD 96MC 15NS 68PLCC Product overview: EPM7096LI68-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096LI68-15 can be used for catalog matching and distributor lookup.

IC CPLD 96MC 15NS 68PLCC Product overview: EPM7096LI68-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096LI68-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7096LI68-15-ND
CPLDs (Complex Programmable Logic Devices) EPM7096LI68-15-ND
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15 - 774163-EPM7096LI68-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15
774163-EPM7096LI68-15
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15 774163-EPM7096LI68-15
Manufacturer: Altera Win Source Part Number: 774163-EPM7096LI68-1 5 Series: MAX 7000 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 68-LCC (J-Lead) Mounting: SMD Number of I/O: 52 Programmable Type: EE PLD Number of Gates: 1800 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.5 V ~ 5.5 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 96 Part Status: Obsolete(EOL) Family Name: EPM7096 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC (24x24) Alternative Parts (Cross-Reference): ispLSI 1024-60LJNI; ispLSI 1024-80LJN; ispLSI 1024-60LJN; ispLSI 1024-90LJN; Introduction Date: October 02, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 216

Manufacturer: Altera
Win Source Part Number: 774163-EPM7096LI68-15
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 68-LCC (J-Lead)
Mounting: SMD
Number of I/O: 52
Programmable Type: EE PLD
Number of Gates: 1800
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 96
Part Status: Obsolete(EOL)
Family Name: EPM7096
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC (24x24)
Alternative Parts (Cross-Reference): ispLSI 1024-60LJNI; ispLSI 1024-80LJN; ispLSI 1024-60LJN; ispLSI 1024-90LJN;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 216

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7096LI68-15
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7096LI68-15
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7096LI68-15
CPLDs (Complex Programmable Logic Devices) EPM7096LI68-15
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7096LI68-15
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7096LI68-15
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7096LI68-15 EPM7096LI68-15-ND 774163-EPM7096LI68-15 EPM7096LI68-15 EPM7096LI68-15 EPM7096LI68-15
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LI68-15 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 96 96 96
System Gates 1800 1800 1800 1800
Package Type Other; Tray Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
User I/Os 52 pins 52 pins 52 pins
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 52 C (126 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data