IC CPLD 96MC 7.5NS 68PLCC Product overview: EPM7096LC68-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096LC68-7 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 086084-EPM7096LC68-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: EE PLD
Number of Gates: 1800
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 96
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24x24)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 216
IC CPLD 96MC 7.5NS 68PLCC
IC CPLD 96MC 7.5NS 68PLCC
IC CPLD 96MC 7.5NS 68PLCC
IC CPLD 96MC 7.5NS 68PLCC
CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 125MHz 5V 68-Pin PLCC
IC CPLD 96MC 7.5NS 68PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7096LC68-7 | 086084-EPM7096LC68-7 | EPM7096LC68-7-ND | EPM7096LC68-7 | EPM7096LC68-7 | EPM7096LC68-7 | 386-EPM7096LC68-7 | EPM7096LC68-7 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-7 | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 125MHz 5V 68-Pin PLCC | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 96 | 96 | 96 | 96 | 96 | |||
| System Gates | 1800 | 1800 | 1800 | 1800 | 1800 | 1800 | ||
| Package Type | Other; Tray | PLCC; Other; 68-PLCC (24x24) | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | ||
| User I/Os | 52 pins | 52 pins | 52 pins | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 52 C (126 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |