Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7096LC68-15

Description
IC CPLD 96MC 15NS 68PLCC
Request a Quote Datasheet
Description
IC CPLD 96MC 15NS 68PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7096LC68-15-ND
CPLDs (Complex Programmable Logic Devices) EPM7096LC68-15-ND
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM7096LC68-15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7096LC68-15
CPLD Programmable Logic Device 695-EPM7096LC68-15
IC CPLD 96MC 15NS 68PLCC Product overview: EPM7096LC68-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096LC68-15 can be used for catalog matching and distributor lookup.

IC CPLD 96MC 15NS 68PLCC Product overview: EPM7096LC68-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7096LC68-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15 - 051234-EPM7096LC68-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15
051234-EPM7096LC68-15
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15 051234-EPM7096LC68-15
Manufacturer: Altera Win Source Part Number: 051234-EPM7096LC68-1 5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 52 Programmable Type: EE PLD Number of Gates: 1800 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 6 Number of Macrocells: 96 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24x24) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 216

Manufacturer: Altera
Win Source Part Number: 051234-EPM7096LC68-15
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: EE PLD
Number of Gates: 1800
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 6
Number of Macrocells: 96
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24x24)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 216

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7096LC68-15
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7096LC68-15
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7096LC68-15
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7096LC68-15
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Supplier's Site Datasheet
CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC - 386-EPM7096LC68-15 - Utmel Electronic Limited
Hong Kong, China
CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC
386-EPM7096LC68-15
CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC 386-EPM7096LC68-15
CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC

CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7096LC68-15
CPLDs (Complex Programmable Logic Devices) EPM7096LC68-15
IC CPLD 96MC 15NS 68PLCC

IC CPLD 96MC 15NS 68PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7096LC68-15-ND 695-EPM7096LC68-15 051234-EPM7096LC68-15 EPM7096LC68-15 EPM7096LC68-15 386-EPM7096LC68-15 EPM7096LC68-15
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7096LC68-15 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD MAX 7000 Family 1.8K Gates 96 Macro Cells 76.9MHz 5V 68-Pin PLCC CPLDs (Complex Programmable Logic Devices)
Package Type Other; 68-LCC (J-Lead) Other; Tray PLCC; Other; 68-PLCC (24x24) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Pins 68
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 52 C (126 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 96 96 96 96
System Gates 1800 1800 1800 1800 1800
Unlock Full Specs
to access all available technical data