Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064STI44-7N

Description
IC CPLD 64MC 7.5NS 44TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 7.5NS 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2024-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2024-ND
CPLDs (Complex Programmable Logic Devices) 544-2024-ND
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N - 015618-EPM7064STI44-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N
015618-EPM7064STI44-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N 015618-EPM7064STI44-7N
Manufacturer: Altera Win Source Part Number: 015618-EPM7064STI44- 7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): M4-64/32-7VNC; M4-64/32-12VNC; M4-64/32-10VNI; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 015618-EPM7064STI44-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): M4-64/32-7VNC; M4-64/32-12VNC; M4-64/32-10VNI;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 160

Buy Now Datasheet
125MHz 5V CPLD Programmable Logic Device - 695-EPM7064STI44-7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V CPLD Programmable Logic Device
695-EPM7064STI44-7N
125MHz 5V CPLD Programmable Logic Device 695-EPM7064STI44-7N
CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 125MHz 5V 44-Pin TQFP Tray Product overview: EPM7064STI44-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STI44-7N can be used for catalog matching and distributor lookup.

CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 125MHz 5V 44-Pin TQFP Tray Product overview: EPM7064STI44-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STI44-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064STI44-7N
CPLDs (Complex Programmable Logic Devices) EPM7064STI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STI44-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064STI44-7N
CPLDs (Complex Programmable Logic Devices) EPM7064STI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Buy Now Datasheet
CPLD. MAX 7000, 64 MACROCELLS, TQFP44 - 2936-EPM7064STI44-7N - Utmel Electronic Limited
Hong Kong, China
CPLD. MAX 7000, 64 MACROCELLS, TQFP44
2936-EPM7064STI44-7N
CPLD. MAX 7000, 64 MACROCELLS, TQFP44 2936-EPM7064STI44-7N
CPLD. MAX 7000, 64 MACROCELLS, TQFP44

CPLD. MAX 7000, 64 MACROCELLS, TQFP44

Supplier's Site
CPLD 1.25K Gates 64 Macro Cells 125MHz CMOS Technology 5V 44-Pin TQFP - EPM7064STI44-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 125MHz CMOS Technology 5V 44-Pin TQFP
EPM7064STI44-7N
CPLD 1.25K Gates 64 Macro Cells 125MHz CMOS Technology 5V 44-Pin TQFP EPM7064STI44-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STI44-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STI44-7N
IC CPLD 64MC 7.5NS 44TQFP

IC CPLD 64MC 7.5NS 44TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2024-ND 015618-EPM7064STI44-7N 695-EPM7064STI44-7N EPM7064STI44-7N EPM7064STI44-7N EPM7064STI44-7N 2936-EPM7064STI44-7N EPM7064STI44-7N EPM7064STI44-7N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI44-7N 125MHz 5V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD. MAX 7000, 64 MACROCELLS, TQFP44 CPLD 1.25K Gates 64 Macro Cells 125MHz CMOS Technology 5V 44-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) Other; Tray QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP QFP; Other; TQFP TQFP; Other; TQFP
Pins 44 44
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 36 C (97 F)
Macrocells 64 64 64 64 64
Unlock Full Specs
to access all available technical data