IC CPLD 64MC 7.5NS 44TQFP
EE PLD, 64 MC, 7.5ns, 36 I/O, TQFP, 175.4MHz Product overview: EPM7064STI44-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175.4MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 175.4MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STI44-7 can be used for catalog matching and distributor lookup.
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2023-ND | 695-EPM7064STI44-7 | EPM7064STI44-7 | EPM7064STI44-7 | EPM7064STI44-7 | EPM7064STI44-7 | EPM7064STI44-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 175.4MHz Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 125MHz CMOS Technology 5V 44-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | TQFP; Other; 44-TQFP | Other; TQFP | QFP; Other; 44-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 44-TQFP | ||
| Pins | 44 | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 36 C (97 F) | -40 to 85 C (-40 to 185 F) | ||
| Macrocells | 64 | 64 | 64 |