Intel Corporation 166.7MHz 5V Cpld EPM7064STI100-7

Description
EE PLD, 64 Macrocells, 7.5ns, 166.7MHz, 5V, TQFP Product overview: EPM7064STI100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STI100-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 64 Macrocells, 7.5ns, 166.7MHz, 5V, TQFP Product overview: EPM7064STI100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STI100-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
166.7MHz 5V Cpld
695-EPM7064STI100-7
166.7MHz 5V Cpld 695-EPM7064STI100-7
EE PLD, 64 Macrocells, 7.5ns, 166.7MHz, 5V, TQFP Product overview: EPM7064STI100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STI100-7 can be used for catalog matching and distributor lookup.

EE PLD, 64 Macrocells, 7.5ns, 166.7MHz, 5V, TQFP Product overview: EPM7064STI100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STI100-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2314-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2314-ND
CPLDs (Complex Programmable Logic Devices) 544-2314-ND
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7 - 015617-EPM7064STI100-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7
015617-EPM7064STI100-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7 015617-EPM7064STI100-7
Manufacturer: Altera Win Source Part Number: 015617-EPM7064STI100 -7 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 015617-EPM7064STI100-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064STI100-7
CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STI100-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP - EPM7064STI100-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP
EPM7064STI100-7
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP EPM7064STI100-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064STI100-7
CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site Datasheet
IC CPLD 64MC 7.5NS 100TQFP - 386-EPM7064STI100-7 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 64MC 7.5NS 100TQFP
386-EPM7064STI100-7
IC CPLD 64MC 7.5NS 100TQFP 386-EPM7064STI100-7
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STI100-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7064STI100-7 544-2314-ND 015617-EPM7064STI100-7 EPM7064STI100-7 EPM7064STI100-7 EPM7064STI100-7 EPM7064STI100-7 386-EPM7064STI100-7 EPM7064STI100-7
Product Name 166.7MHz 5V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7 CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP CPLDs (Complex Programmable Logic Devices) IC CPLD 64MC 7.5NS 100TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64 64 64
System Gates 1250 1250 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4 4
Package Type Other; TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP
Internal Frequency 175 MHz 167 MHz
Unlock Full Specs
to access all available technical data