The EPM7064STC44-7N is a high-performance Complex Programmable Logic Device (CPLD) from the MAX 7000 series by Altera Corporation. It features 64 macrocells and supports up to 1,250 usable gates, making it suitable for a variety of logic applications. The device operates with a pin-to-pin delay of 7.5 ns and can achieve counter frequencies of up to 175.4 MHz, which is beneficial for high-speed designs. This CPLD supports in-system programmability (ISP) through a built-in JTAG interface, allowing for easy updates and testing. It is compatible with both 3.3-V and 5.0-V systems, providing flexibility in interfacing with other components. The EPM7064STC44-7N also includes features such as programmable macrocell flip-flops, power-saving modes, and a programmable security bit for design protection. The device is available in a 44-pin TQFP package, making it suitable for compact designs. It is compliant with PCI Local Bus Specification, which may be relevant for applications requiring PCI connectivity. Overall, the EPM7064STC44-7N is a versatile choice for engineers looking for a reliable CPLD solution in their projects.
EE PLD, 7.5ns, 64 Macrocells, CMOS, TQFP-44 Product overview: EPM7064STC44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STC44-7N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 015616-EPM7064STC44-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 160
IC CPLD 64MC 7.5NS 44TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
IC CPLD 64MC 7.5NS 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7064STC44-7N | 015616-EPM7064STC44-7N | 544-2022-ND | EPM7064STC44-7N | EPM7064STC44-7N | EPM7064STC44-7N | EPM7064STC44-7N | EPM7064STC44-7N |
| Product Name | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC44-7N | CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 125MHz CMOS Technology 5V 44-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | ||||
| System Gates | 1250 | 1250 | 1250 | 1250 | 1250 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | TQFP; Other; 44-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | ||
| Internal Frequency | 175 MHz |