EE PLD, 64 Macrocell, 6ns, 5V, TQFP-44, 36 I/O Product overview: EPM7064STC44-6N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STC44-6N can be used for catalog matching and distributor lookup.
EE PLD, 6NS, 64-CELL, CMOS, PQFP
EE PLD, 6NS, 64-CELL, CMOS, PQFP
CPLD MAX 7000S Family 1.25K Gates 64 Macro Cells 140.8MHz 5V 44-Pin TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7064STC44-6N | EPM7064STC44-6N | EPM7064STC44-6N | 386-EPM7064STC44-6N | EPM7064STC44-6N |
| Product Name | 5V Cpld | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000S Family 1.25K Gates 64 Macro Cells 140.8MHz 5V 44-Pin TQFP | CPLD 1.25K Gates 64 Macro Cells 140.8MHz CMOS Technology 5V 44-Pin TQFP |
| Macrocells | 64 | 64 | 64 | ||
| System Gates | 1250 | 1250 | 1250 | ||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | ||
| Package Type | Other; TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | TQFP; Other; TQFP | |
| Internal Frequency | 175 MHz | 200 MHz |