IC CPLD 64MC 10NS 44TQFP
Manufacturer: Altera
Win Source Part Number: 015615-EPM7064STC44-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): M4A5-64/32-7VNI; M4A5-64/32-7VNC; M4A5-64/32-10VNI;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 160
EE PLD, 10ns, 64 Macrocells, CMOS, TQFP-44, 5V Product overview: EPM7064STC44-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STC44-10N
IC CPLD 64MC 10NS 44TQFP
IC, MAX ISP PLD, 7064, TQFP44, 5V; CPLD Type:EEPROM; No. of I/O's:36I/O's; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:LCC; No. of Pins:44Pins; Propagation Delay:10ns; Global Clock Setup Time:7ns; RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP
IC CPLD 64MC 10NS 44TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2020-ND | 015615-EPM7064STC44-10N | 695-EPM7064STC44-10N | EPM7064STC44-10N | 91K9666 | EPM7064STC44-10N | EPM7064STC44-10N | EPM7064STC44-10N | EPM7064STC44-10N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC44-10N | 5V Cpld | CPLDs (Complex Programmable Logic Devices) | Ic, Max Isp Pld, 7064, Tqfp44, 5V; Cpld Type Altera | CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 44-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||||
| Package Type | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | Other; TQFP | QFP; TQFP; Other; 44-TQFP | Other; LCC | TQFP; Other; TQFP | QFP; Other; 44-TQFP | ||
| Pins | 44 | 44 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 36 C (97 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 64 | 64 | 64 | 64 |