IC CPLD 64MC 7.5NS 100TQFP
EE PLD, 7.5ns, 64 Macrocells, CMOS, TQFP100, 5V Product overview: EPM7064STC100-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STC100-7 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 015614-EPM7064STC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 90
IC CPLD 64MC 7.5NS 100TQFP
IC CPLD 64MC 7.5NS 100TQFP
IC CPLD 64MC 7.5NS 100TQFP
IC CPLD 64MC 7.5NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2312-ND | 695-EPM7064STC100-7 | 015614-EPM7064STC100-7 | EPM7064STC100-7 | EPM7064STC100-7 | EPM7064STC100-7 | EPM7064STC100-7 | EPM7064STC100-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 5V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-7 | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 100-TQFP | Other; TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | TQFP; Other; TQFP | ||
| Pins | 100 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 64 | 64 | 64 | 64 |