Manufacturer: Altera
Win Source Part Number: 015613-EPM7064STC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): ispLSI 2064/A-80LT100I; XA2C64A-8VQG100Q; ispLSI 2064/A-80LT100;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 90
CPLD 64MC 1250G 68IO 100MHz 5V TQFP Product overview: EPM7064STC100-10N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STC100-10
IC CPLD 64MC 10NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 015613-EPM7064STC100-10N | 695-EPM7064STC100-10N | 544-2019-ND | EPM7064STC100-10N | EPM7064STC100-10N | EPM7064STC100-10N | EPM7064STC100-10N | EPM7064STC100-10N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10N | 100MHz 5V CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 64 | 64 | 64 | 64 | ||||
| System Gates | 1250 | 1250 | 1250 | 1250 | 1250 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | |||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | Other; TQFP | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | 0 to 70 C (32 to 158 F) |