IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
| DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7064STC100-10FN-ND | EPM7064STC100-10FN | EPM7064STC100-10FN | EPM7064STC100-10FN | EPM7064STC100-10FN | EPM7064STC100-10FN |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||
| Package Type | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 1250 | 1250 | 1250 |