Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064STC100-10F

Description
IC CPLD 64MC 10NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 10NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7064STC100-10F-ND
CPLDs (Complex Programmable Logic Devices) EPM7064STC100-10F-ND
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Buy Now Datasheet
EE PLD, 10ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: EPM7064STC100-10F from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STC100-10 F can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 64-Cell, CMOS, PQFP100, TQFP-100 Product overview: EPM7064STC100-10F from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064STC100-10F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F - 139548-EPM7064STC100-10F - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F
139548-EPM7064STC100-10F
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F 139548-EPM7064STC100-10F
Manufacturer: Altera Win Source Part Number: 139548-EPM7064STC100 -10F Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 139548-EPM7064STC100-10F
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP - EPM7064STC100-10F - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP
EPM7064STC100-10F
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP EPM7064STC100-10F
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STC100-10F
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STC100-10F
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STC100-10F
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STC100-10F
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064STC100-10F
CPLDs (Complex Programmable Logic Devices) EPM7064STC100-10F
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7064STC100-10F-ND 695-EPM7064STC100-10F 139548-EPM7064STC100-10F EPM7064STC100-10F EPM7064STC100-10F EPM7064STC100-10F EPM7064STC100-10F
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STC100-10F CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 5V 100-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 68 C (154 F) 0 to 70 C (32 to 158 F)
Macrocells 64 64 64
Unlock Full Specs
to access all available technical data