Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-7

Description
IC CPLD 64MC 7.5NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 64MC 7.5NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1198-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1198-5-ND
CPLDs (Complex Programmable Logic Devices) 544-1198-5-ND
IC CPLD 64MC 7.5NS 84PLCC

IC CPLD 64MC 7.5NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-7 - 132433-EPM7064SLC84-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-7
132433-EPM7064SLC84-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-7 132433-EPM7064SLC84-7
Manufacturer: Altera Win Source Part Number: 132433-EPM7064SLC84- 7 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Altera
Win Source Part Number: 132433-EPM7064SLC84-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
166.7MHz 5V Cpld - 695-EPM7064SLC84-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166.7MHz 5V Cpld
695-EPM7064SLC84-7
166.7MHz 5V Cpld 695-EPM7064SLC84-7
EE PLD, 166.7MHz, 64 Macrocells, 68 I/Os, 7.5ns, 5V, PLCC84 Product overview: EPM7064SLC84-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064SLC84-7 can be used for catalog matching and distributor lookup.

EE PLD, 166.7MHz, 64 Macrocells, 68 I/Os, 7.5ns, 5V, PLCC84 Product overview: EPM7064SLC84-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.7MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.7MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064SLC84-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 84-Pin PLCC - EPM7064SLC84-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 84-Pin PLCC
EPM7064SLC84-7
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 84-Pin PLCC EPM7064SLC84-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064SLC84-7
CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-7
IC CPLD 64MC 7.5NS 84PLCC

IC CPLD 64MC 7.5NS 84PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064SLC84-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-7
IC CPLD 64MC 7.5NS 84PLCC

IC CPLD 64MC 7.5NS 84PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064SLC84-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-7
IC CPLD 64MC 7.5NS 84PLCC

IC CPLD 64MC 7.5NS 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1198-5-ND 132433-EPM7064SLC84-7 695-EPM7064SLC84-7 EPM7064SLC84-7 EPM7064SLC84-7 EPM7064SLC84-7 EPM7064SLC84-7
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-7 166.7MHz 5V Cpld CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 84-Pin PLCC CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) Other; PLCC PLCC; Other; PLCC Other; 84-LCC (J-Lead)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 68 C (154 F)
Macrocells 64 64 64
Unlock Full Specs
to access all available technical data