The EPM7064SLC84-6 is a high-performance Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., based on the second-generation MAX architecture. It features 1,250 usable gates and 64 macrocells, making it suitable for a variety of logic applications. The device supports in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards, allowing for easy updates and testing. With a maximum user I/O pin count of 68, the EPM7064SLC84-6 offers fast pin-to-pin logic delays of 5 ns and can operate at counter frequencies up to 175.4 MHz. It is designed for 5.0-V operation and includes programmable macrocell flip-flops with individual control options, enhancing design flexibility. The device also supports a programmable power-saving mode, which can significantly reduce power consumption. The EPM7064SLC84-6 is available in various package types, including plastic J-lead chip carrier (PLCC), and is compatible with both 3.3-V and 5.0-V systems, facilitating integration into diverse applications. This device is suitable for engineers looking for a reliable and efficient CPLD solution for their projects.
IC CPLD 64MC 6NS 84PLCC
IC CPLD 64MC 6NS 84PLCC Product overview: EPM7064SLC84-6 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064SLC84-6 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774157-EPM7064SLC84-
Series: MAX 7000S
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 6.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: EPM7064S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): ispLSI 2064-100LJ; CY37064VP84-100JI; CY7C373-83JI; ispLSI 2064-80LJ;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 15
IC CPLD 64MC 6NS 84PLCC
IC CPLD 64MC 6NS 84PLCC
IC CPLD 64MC 6NS 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 6NS 84PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-2310-5-ND | 695-EPM7064SLC84-6 | 774157-EPM7064SLC84-6 | EPM7064SLC84-6 | EPM7064SLC84-6 | EPM7064SLC84-6 | EPM7064SLC84-6 | EPM7064SLC84-6 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-6 | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 140.8MHz 5V 84-Pin PLCC | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 84-LCC (J-Lead) | Other; PLCC | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | |||
| Pins | 84 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 64 | 64 | 64 | 64 |