Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-10N

Description
IC CPLD 64MC 10NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 64MC 10NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2015-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2015-ND
CPLDs (Complex Programmable Logic Devices) 544-2015-ND
IC CPLD 64MC 10NS 84PLCC

IC CPLD 64MC 10NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N - 085396-EPM7064SLC84-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N
085396-EPM7064SLC84-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N 085396-EPM7064SLC84-10N
Manufacturer: Altera Win Source Part Number: 085396-EPM7064SLC84- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): CY7C373-125JC; MACH131-5JC/1; MACH131-10JNC/1; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 15

Manufacturer: Altera
Win Source Part Number: 085396-EPM7064SLC84-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): CY7C373-125JC; MACH131-5JC/1; MACH131-10JNC/1;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 15

Buy Now Datasheet
5V 125MHz Cpld - 695-EPM7064SLC84-10N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 125MHz Cpld
695-EPM7064SLC84-10N
5V 125MHz Cpld 695-EPM7064SLC84-10N
EE PLD, 10ns, 64 Macrocells, CMOS, PLCC84, 5V, 125MHz Product overview: EPM7064SLC84-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064SLC84-10N can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 64 Macrocells, CMOS, PLCC84, 5V, 125MHz Product overview: EPM7064SLC84-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064SLC84-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064SLC84-10N
CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-10N
IC CPLD 64MC 10NS 84PLCC

IC CPLD 64MC 10NS 84PLCC

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064SLC84-10N
CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-10N
IC CPLD 64MC 10NS 84PLCC

IC CPLD 64MC 10NS 84PLCC

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 84-Pin PLCC - EPM7064SLC84-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 84-Pin PLCC
EPM7064SLC84-10N
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 84-Pin PLCC EPM7064SLC84-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064SLC84-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-10N
IC CPLD 64MC 10NS 84PLCC

IC CPLD 64MC 10NS 84PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064SLC84-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064SLC84-10N
IC CPLD 64MC 10NS 84PLCC

IC CPLD 64MC 10NS 84PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2015-ND 085396-EPM7064SLC84-10N 695-EPM7064SLC84-10N EPM7064SLC84-10N EPM7064SLC84-10N EPM7064SLC84-10N EPM7064SLC84-10N EPM7064SLC84-10N
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC84-10N 5V 125MHz Cpld CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 84-Pin PLCC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) Other; PLCC Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead) PLCC; Other; PLCC
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 68 C (154 F)
Macrocells 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

CPLD Programmable Logic Device - 695-ATF1508ASV-15AC100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 128
Package Type Other; Tray
User I/Os 80 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ALC84-6 - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 68 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1504ASV-15JI44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
4 suppliers