Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064SLC44-10N

Description
IC CPLD 64MC 10NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 64MC 10NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2012-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2012-ND
CPLDs (Complex Programmable Logic Devices) 544-2012-ND
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Buy Now Datasheet
100MHz 5V CPLD Programmable Logic Device - 695-EPM7064SLC44-10N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V CPLD Programmable Logic Device
695-EPM7064SLC44-10N
100MHz 5V CPLD Programmable Logic Device 695-EPM7064SLC44-10N
CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 100MHz 5V 44-Pin PLCC Tray Product overview: EPM7064SLC44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064SLC44-10N can be used for catalog matching and distributor lookup.

CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 100MHz 5V 44-Pin PLCC Tray Product overview: EPM7064SLC44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064SLC44-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N - 015609-EPM7064SLC44-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N
015609-EPM7064SLC44-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N 015609-EPM7064SLC44-10N
Manufacturer: Altera Win Source Part Number: 015609-EPM7064SLC44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): MACHLV210-24JI; ATF1504SEL-15JC44; MACHLV210-18JNI; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Quantity per package: 130

Manufacturer: Altera
Win Source Part Number: 015609-EPM7064SLC44-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): MACHLV210-24JI; ATF1504SEL-15JC44; MACHLV210-18JNI;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 130

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064SLC44-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064SLC44-10N
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064SLC44-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064SLC44-10N
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064SLC44-10N
CPLDs (Complex Programmable Logic Devices) EPM7064SLC44-10N
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064SLC44-10N
CPLDs (Complex Programmable Logic Devices) EPM7064SLC44-10N
IC CPLD 64MC 10NS 44PLCC

IC CPLD 64MC 10NS 44PLCC

Buy Now Datasheet
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 44-Pin PLCC - EPM7064SLC44-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 44-Pin PLCC
EPM7064SLC44-10N
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 44-Pin PLCC EPM7064SLC44-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2012-ND 695-EPM7064SLC44-10N 015609-EPM7064SLC44-10N EPM7064SLC44-10N EPM7064SLC44-10N EPM7064SLC44-10N EPM7064SLC44-10N EPM7064SLC44-10N
Product Name CPLDs (Complex Programmable Logic Devices) 100MHz 5V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064SLC44-10N Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 44-Pin PLCC
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead) Other; Tray PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) PLCC; Other; PLCC
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 36 C (97 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 64 64 64 64
Unlock Full Specs
to access all available technical data