IC CPLD 64MC 10NS 44PLCC
IC CPLD 64MC 10NS 44PLCC
IC CPLD 64MC 10NS 44PLCC
IC CPLD 64MC 10NS 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7064SLC44-10F-ND | EPM7064SLC44-10F | EPM7064SLC44-10F | EPM7064SLC44-10F |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| Pins | 44 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 36 C (97 F) | 0 to 70 C (32 to 158 F) | |
| Macrocells | 64 |