IC CPLD 64MC 12NS 100QFP
EE PLD, 12ns, 64-Cell, CMOS, PQFP100, PLASTIC, QFP-100 Product overview: EPM7064QC100-12 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064QC100-12 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 066495-EPM7064QC100-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: EE PLD
Number of Gates: 1250
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 66
IC CPLD 64MC 12NS 100QFP
IC CPLD 64MC 12NS 100QFP
IC CPLD 64MC 12NS 100QFP
IC CPLD 64MC 12NS 100QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7064QC100-12-ND | 695-EPM7064QC100-12 | 066495-EPM7064QC100-12 | EPM7064QC100-12 | EPM7064QC100-12 | EPM7064QC100-12 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064QC100-12 | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 100-BQFP | QFP; Other; 100-PQFP (14x20) | QFP; Other; 100-BQFP | |||
| Pins | 100 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 68 C (154 F) | |
| Internal Frequency | 125 MHz | |||||
| Supply Voltage | Other; 5 | Other; 4.75 V to 5.25 V |