EE PLD, 15ns, 64 Macrocells, 68 I/O, 5V, PLCC Product overview: EPM7064LI84-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LI84-15 can be used for catalog matching and distributor lookup.
IC CPLD 64MC 15NS 84PLCC
Manufacturer: Altera
Win Source Part Number: 1172271-EPM7064LI84-
Series: MAX 7000
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Number of I/O: 68
Programmable Type: EE PLD
Number of Gates: 1250
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V ~ 5.5 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: EPM7064
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): ispLSI 2064-125LJN; ATF1504ASV-15JU84; ATF1504AS-10JI84;
Introduction Date: October 02, 1998
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 15
IC CPLD 64MC 15NS 84PLCC
IC CPLD 64MC 15NS 84PLCC
IC CPLD 64MC 15NS 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7064LI84-15 | 544-2308-5-ND | 1172271-EPM7064LI84-15 | EPM7064LI84-15 | EPM7064LI84-15 | EPM7064LI84-15 | EPM7064LI84-15 |
| Product Name | 5V Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LI84-15 | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 76.9MHz 5V 84-Pin PLCC |
| Macrocells | 64 | 64 | 64 | ||||
| System Gates | 1250 | 1250 | 1250 | 1250 | |||
| Logic Cells / Logic Blocks | 4 | 4 | 4 | ||||
| Package Type | Other; PLCC | Other; 84-LCC (J-Lead) | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | |||
| Internal Frequency | 152 MHz |