Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064LC84-12

Description
IC CPLD 64MC 12NS 84PLCC
Request a Quote Datasheet
Description
IC CPLD 64MC 12NS 84PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7064LC84-12-ND
CPLDs (Complex Programmable Logic Devices) EPM7064LC84-12-ND
IC CPLD 64MC 12NS 84PLCC

IC CPLD 64MC 12NS 84PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12 - 066493-EPM7064LC84-12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12
066493-EPM7064LC84-12
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12 066493-EPM7064LC84-12
Manufacturer: Altera Win Source Part Number: 066493-EPM7064LC84-1 2 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.31x29.31) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Altera
Win Source Part Number: 066493-EPM7064LC84-12
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: EE PLD
Number of Gates: 1250
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
125MHz 5V Cpld - 695-EPM7064LC84-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V Cpld
695-EPM7064LC84-12
125MHz 5V Cpld 695-EPM7064LC84-12
EE PLD, 12ns, 64 Macrocells, 125MHz, 5V, PLCC84 Product overview: EPM7064LC84-12 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC84-12 can be used for catalog matching and distributor lookup.

EE PLD, 12ns, 64 Macrocells, 125MHz, 5V, PLCC84 Product overview: EPM7064LC84-12 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC84-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC84-12
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC84-12
IC CPLD 64MC 12NS 84PLCC

IC CPLD 64MC 12NS 84PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064LC84-12
CPLDs (Complex Programmable Logic Devices) EPM7064LC84-12
IC CPLD 64MC 12NS 84PLCC

IC CPLD 64MC 12NS 84PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC84-12
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC84-12
IC CPLD 64MC 12NS 84PLCC

IC CPLD 64MC 12NS 84PLCC

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 90.9MHz 5V 84-Pin PLCC - EPM7064LC84-12 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 90.9MHz 5V 84-Pin PLCC
EPM7064LC84-12
CPLD 1.25K Gates 64 Macro Cells 90.9MHz 5V 84-Pin PLCC EPM7064LC84-12
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7064LC84-12-ND 066493-EPM7064LC84-12 695-EPM7064LC84-12 EPM7064LC84-12 EPM7064LC84-12 EPM7064LC84-12 EPM7064LC84-12
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC84-12 125MHz 5V Cpld Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 90.9MHz 5V 84-Pin PLCC
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) Other; PLCC PLCC Other; 84-LCC (J-Lead) PLCC; Other; PLCC
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Macrocells 64 64 64
System Gates 1250 1250 1250 1250
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1508AS-10QI100-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 100-BQFP
Pins 100
View Details
4 suppliers
CPLD Programmable Logic Device - 695-ATF1504ASL-20AC44 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tray
User I/Os 32 pins
View Details
6 suppliers