Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064LC68-7

Description
IC CPLD 64MC 7.5NS 68PLCC
Request a Quote Datasheet
Description
IC CPLD 64MC 7.5NS 68PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2303-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2303-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2303-5-ND
IC CPLD 64MC 7.5NS 68PLCC

IC CPLD 64MC 7.5NS 68PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7 - 066492-EPM7064LC68-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7
066492-EPM7064LC68-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7 066492-EPM7064LC68-7
Manufacturer: Altera Win Source Part Number: 066492-EPM7064LC68-7 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 52 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24x24) Alternative Parts (Cross-Reference): ATF1504ASVL-20JU68; ATF1504AS-15JC68; ATF1504ASV-15JU68 ; ATF1504ASL-25JU68; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 54

Manufacturer: Altera
Win Source Part Number: 066492-EPM7064LC68-7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: EE PLD
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24x24)
Alternative Parts (Cross-Reference): ATF1504ASVL-20JU68; ATF1504AS-15JC68; ATF1504ASV-15JU68 ; ATF1504ASL-25JU68;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 54

Buy Now Datasheet
EE PLD, 7.5ns, 64 Macrocells, 52 I/O, 5V, PLCC Product overview: EPM7064LC68-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC68-7 can be used for catalog matching and distributor lookup.

EE PLD, 7.5ns, 64 Macrocells, 52 I/O, 5V, PLCC Product overview: EPM7064LC68-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC68-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064LC68-7
CPLDs (Complex Programmable Logic Devices) EPM7064LC68-7
IC CPLD 64MC 7.5NS 68PLCC

IC CPLD 64MC 7.5NS 68PLCC

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC68-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC68-7
IC CPLD 64MC 7.5NS 68PLCC

IC CPLD 64MC 7.5NS 68PLCC

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 68-Pin PLCC - EPM7064LC68-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 68-Pin PLCC
EPM7064LC68-7
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 68-Pin PLCC EPM7064LC68-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064LC68-7
CPLDs (Complex Programmable Logic Devices) EPM7064LC68-7
IC CPLD 64MC 7.5NS 68PLCC

IC CPLD 64MC 7.5NS 68PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC68-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC68-7
IC CPLD 64MC 7.5NS 68PLCC

IC CPLD 64MC 7.5NS 68PLCC

Supplier's Site
IC CPLD 64MC 7.5NS 68PLCC - 386-EPM7064LC68-7 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 64MC 7.5NS 68PLCC
386-EPM7064LC68-7
IC CPLD 64MC 7.5NS 68PLCC 386-EPM7064LC68-7
IC CPLD 64MC 7.5NS 68PLCC

IC CPLD 64MC 7.5NS 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2303-5-ND 066492-EPM7064LC68-7 695-EPM7064LC68-7 EPM7064LC68-7 EPM7064LC68-7 EPM7064LC68-7 EPM7064LC68-7 EPM7064LC68-7 386-EPM7064LC68-7
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-7 5V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 68-Pin PLCC CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 64MC 7.5NS 68PLCC
Package Type Other; 68-LCC (J-Lead) PLCC; Other; 68-PLCC (24x24) Other; PLCC Other; 68-LCC (J-Lead) PLCC; Other; PLCC Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Pins 68
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 52 C (126 F) 0 to 70 C (32 to 158 F)
Macrocells 64 64 64 64 64
System Gates 1250 1250 1250 1250 1250 1250
Unlock Full Specs
to access all available technical data