Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10 EPM7064LC68-10

Description
Manufacturer: Altera Win Source Part Number: 051231-EPM7064LC68-1 0 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 52 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24x24) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 54
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 051231-EPM7064LC68-1 0 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 52 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24x24) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10 - 051231-EPM7064LC68-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10
051231-EPM7064LC68-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10 051231-EPM7064LC68-10
Manufacturer: Altera Win Source Part Number: 051231-EPM7064LC68-1 0 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 52 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC (24x24) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 54

Manufacturer: Altera
Win Source Part Number: 051231-EPM7064LC68-10
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: EE PLD
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC (24x24)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 54

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2300-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2300-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2300-5-ND
IC CPLD 64MC 10NS 68PLCC

IC CPLD 64MC 10NS 68PLCC

Buy Now Datasheet
125MHz 5V FPGA Programmable Logic Device - 695-EPM7064LC68-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
695-EPM7064LC68-10
125MHz 5V FPGA Programmable Logic Device 695-EPM7064LC68-10
PLCC FPGA, 10ns, 64 Macrocells, 52 I/O, 125MHz, 5V Product overview: EPM7064LC68-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC68-10 can be used for catalog matching and distributor lookup.

PLCC FPGA, 10ns, 64 Macrocells, 52 I/O, 125MHz, 5V Product overview: EPM7064LC68-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC68-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC68-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC68-10
IC CPLD 64MC 10NS 68PLCC

IC CPLD 64MC 10NS 68PLCC

Supplier's Site Datasheet
IC CPLD 64MC 10NS 68PLCC - 386-EPM7064LC68-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 64MC 10NS 68PLCC
386-EPM7064LC68-10
IC CPLD 64MC 10NS 68PLCC 386-EPM7064LC68-10
IC CPLD 64MC 10NS 68PLCC

IC CPLD 64MC 10NS 68PLCC

Supplier's Site
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 68-Pin PLCC - EPM7064LC68-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 68-Pin PLCC
EPM7064LC68-10
CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 68-Pin PLCC EPM7064LC68-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC68-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC68-10
IC CPLD 64MC 10NS 68PLCC

IC CPLD 64MC 10NS 68PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064LC68-10
CPLDs (Complex Programmable Logic Devices) EPM7064LC68-10
IC CPLD 64MC 10NS 68PLCC

IC CPLD 64MC 10NS 68PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 051231-EPM7064LC68-10 544-2300-5-ND 695-EPM7064LC68-10 EPM7064LC68-10 386-EPM7064LC68-10 EPM7064LC68-10 EPM7064LC68-10 EPM7064LC68-10
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC68-10 CPLDs (Complex Programmable Logic Devices) 125MHz 5V FPGA Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 64MC 10NS 68PLCC CPLD 1.25K Gates 64 Macro Cells 100MHz 5V 68-Pin PLCC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
System Gates 1250 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4 4
Package Type PLCC; Other; 68-PLCC (24x24) Other; 68-LCC (J-Lead) Other; PLCC Other; 68-LCC (J-Lead) PLCC; Other; PLCC Other; 68-LCC (J-Lead)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 52 C (126 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details