Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 EPM7064LC44-15

Description
Manufacturer: Altera Win Source Part Number: 015608-EPM7064LC44-1 5 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 130
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015608-EPM7064LC44-1 5 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 - 015608-EPM7064LC44-15 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15
015608-EPM7064LC44-15
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 015608-EPM7064LC44-15
Manufacturer: Altera Win Source Part Number: 015608-EPM7064LC44-1 5 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 130

Manufacturer: Altera
Win Source Part Number: 015608-EPM7064LC44-15
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: EE PLD
Number of Gates: 1250
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 130

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2298-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2298-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2298-5-ND
IC CPLD 64MC 15NS 44PLCC

IC CPLD 64MC 15NS 44PLCC

Buy Now Datasheet
EE PLD, 15ns, 64 Macrocell, 1250 Gates, 36 I/O, 5V, PLCC Product overview: EPM7064LC44-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC44-15 can be used for catalog matching and distributor lookup.

EE PLD, 15ns, 64 Macrocell, 1250 Gates, 36 I/O, 5V, PLCC Product overview: EPM7064LC44-15 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064LC44-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC44-15
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC44-15
IC CPLD 64MC 15NS 44PLCC

IC CPLD 64MC 15NS 44PLCC

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 76.9MHz 5V 44-Pin PLCC - EPM7064LC44-15 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 76.9MHz 5V 44-Pin PLCC
EPM7064LC44-15
CPLD 1.25K Gates 64 Macro Cells 76.9MHz 5V 44-Pin PLCC EPM7064LC44-15
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064LC44-15
CPLDs (Complex Programmable Logic Devices) EPM7064LC44-15
IC CPLD 64MC 15NS 44PLCC

IC CPLD 64MC 15NS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064LC44-15
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064LC44-15
IC CPLD 64MC 15NS 44PLCC

IC CPLD 64MC 15NS 44PLCC

Supplier's Site
ALTERA EPM7064LC44-15.IC, EEPROM, MAX 7000, CPLD 64,44PLCC - 386-EPM7064LC44-15 - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7064LC44-15.IC, EEPROM, MAX 7000, CPLD 64,44PLCC
386-EPM7064LC44-15
ALTERA EPM7064LC44-15.IC, EEPROM, MAX 7000, CPLD 64,44PLCC 386-EPM7064LC44-15
ALTERA EPM7064LC44-15.IC, EEPROM, MAX 7000, CPLD 64,44PLCC

ALTERA EPM7064LC44-15.IC, EEPROM, MAX 7000, CPLD 64,44PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064LC44-15
CPLDs (Complex Programmable Logic Devices) EPM7064LC44-15
IC CPLD 64MC 15NS 44PLCC

IC CPLD 64MC 15NS 44PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 015608-EPM7064LC44-15 544-2298-5-ND 695-EPM7064LC44-15 EPM7064LC44-15 EPM7064LC44-15 EPM7064LC44-15 EPM7064LC44-15 386-EPM7064LC44-15 EPM7064LC44-15
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064LC44-15 CPLDs (Complex Programmable Logic Devices) 5V Cpld Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 76.9MHz 5V 44-Pin PLCC CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM7064LC44-15.IC, EEPROM, MAX 7000, CPLD 64,44PLCC CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64 64 64
System Gates 1250 1250 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4 4
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; PLCC PLCC; Other; PLCC Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 36 C (97 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data