IC CPLD 64MC 5NS 44TQFP
EE PLD, 3.5ns, 64-Cell, CMOS, PQFP44, TQFP-44 Product overview: EPM7064BTI44-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTI44-5 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774154-EPM7064BTI44-
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: EPM7064B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): XCR5064C-7VQ44C; XCR3064A-10VQ44C; M4-64/32-10VC; XCR5064C-12VQ44I;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 160
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 5NS 44TQFP
IC CPLD 64MC 5NS 44TQFP
CPLD MAX 7000B Family 1.25K Gates 64 Macro Cells 212.8MHz 2.5V 44-Pin TQFP
IC CPLD 64MC 5NS 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7064BTI44-5-ND | 695-EPM7064BTI44-5 | 774154-EPM7064BTI44-5 | EPM7064BTI44-5 | EPM7064BTI44-5 | EPM7064BTI44-5 | 386-EPM7064BTI44-5 | EPM7064BTI44-5 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTI44-5 | CPLD 1.25K Gates 64 Macro Cells 212.8MHz 2.5V 44-Pin TQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000B Family 1.25K Gates 64 Macro Cells 212.8MHz 2.5V 44-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 44-TQFP | Other; TQFP | TQFP; Other; TQFP | QFP; TQFP | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | ||
| Pins | 44 | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Macrocells | 64 | 64 | 64 | 64 |