Intel Corporation CPLD Programmable Logic Device EPM7064BTI100-5

Description
IC CPLD 64MC 5NS 100TQFP Product overview: EPM7064BTI100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTI100-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 64MC 5NS 100TQFP Product overview: EPM7064BTI100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTI100-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7064BTI100-5
CPLD Programmable Logic Device 695-EPM7064BTI100-5
IC CPLD 64MC 5NS 100TQFP Product overview: EPM7064BTI100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTI100-5 can be used for catalog matching and distributor lookup.

IC CPLD 64MC 5NS 100TQFP Product overview: EPM7064BTI100-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTI100-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1316665-EPM7064BTI100-5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1316665-EPM7064BTI100-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1316665-EPM7064BTI100-5
Manufacturer: Altera Win Source Part Number: 1316665-EPM7064BTI10 0-5 Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices) Packaging: Bulk Standard Package: 1 Mounting: Surface Mount Number of I/O: 68 Programmable Type: EE PLD Number of Gates: 1250 Delay Time tpd(1) Max: 5 ns Voltage Supply - Internal: 2.375V ~ 2.625V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ALTALTEPM7064BTI100- 5,2156-EPM7064BTI100 -5 Base Product Number: EPM7064 RoHS Status: RoHS non-compliant

Manufacturer: Altera
Win Source Part Number: 1316665-EPM7064BTI100-5
Category: Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 68
Programmable Type: EE PLD
Number of Gates: 1250
Delay Time tpd(1) Max: 5 ns
Voltage Supply - Internal: 2.375V ~ 2.625V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ALTALTEPM7064BTI100-5,2156-EPM7064BTI100-5
Base Product Number: EPM7064
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTI100-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BTI100-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064BTI100-5
IC CPLD 64MC 5NS 100TQFP

IC CPLD 64MC 5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064BTI100-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064BTI100-5
CPLDs (Complex Programmable Logic Devices) EPM7064BTI100-5
IC CPLD 64MC 5NS 100TQFP

IC CPLD 64MC 5NS 100TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7064BTI100-5 1316665-EPM7064BTI100-5 EPM7064BTI100-5 EPM7064BTI100-5
Product Name CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 64 64 64
System Gates 1250 1250 1250
Package Type Other; Bulk QFP; TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP
User I/Os 68 pins 68 pins
Unlock Full Specs
to access all available technical data