Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-5

Description
IC CPLD 64MC 5NS 44TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 5NS 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-5-ND
CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-5-ND
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM7064BTC44-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7064BTC44-5
CPLD Programmable Logic Device 695-EPM7064BTC44-5
IC CPLD 64MC 5NS 44TQFP Product overview: EPM7064BTC44-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC44-5 can be used for catalog matching and distributor lookup.

IC CPLD 64MC 5NS 44TQFP Product overview: EPM7064BTC44-5 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC44-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5 - 066489-EPM7064BTC44-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5
066489-EPM7064BTC44-5
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5 066489-EPM7064BTC44-5
Manufacturer: Altera Win Source Part Number: 066489-EPM7064BTC44- 5 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 2.375 V to 2.625 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Altera
Win Source Part Number: 066489-EPM7064BTC44-5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 2.375 V to 2.625 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-5
CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-5
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-5
CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-5
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-5
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-5
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 212.8MHz 2.5V 44-Pin TQFP - EPM7064BTC44-5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 212.8MHz 2.5V 44-Pin TQFP
EPM7064BTC44-5
CPLD 1.25K Gates 64 Macro Cells 212.8MHz 2.5V 44-Pin TQFP EPM7064BTC44-5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-5
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-5
IC CPLD 64MC 5NS 44TQFP

IC CPLD 64MC 5NS 44TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7064BTC44-5-ND 695-EPM7064BTC44-5 066489-EPM7064BTC44-5 EPM7064BTC44-5 EPM7064BTC44-5 EPM7064BTC44-5 EPM7064BTC44-5
Product Name CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-5 CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 212.8MHz 2.5V 44-Pin TQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP Other; Bulk QFP; TQFP; Other; 44-TQFP (10x10) QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 36 C (97 F)
Macrocells 64 64 64
Unlock Full Specs
to access all available technical data