Intel Corporation Cpld EPM7064BTC44-3

Description
EE PLD, 3.5ns, 64-Macrocell, CMOS, TQFP-44 Product overview: EPM7064BTC44-3 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC44-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 3.5ns, 64-Macrocell, CMOS, TQFP-44 Product overview: EPM7064BTC44-3 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC44-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 3.5ns, 64-Macrocell, CMOS, TQFP-44 Product overview: EPM7064BTC44-3 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC44-3 can be used for catalog matching and distributor lookup.

EE PLD, 3.5ns, 64-Macrocell, CMOS, TQFP-44 Product overview: EPM7064BTC44-3 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC44-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2296-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2296-ND
CPLDs (Complex Programmable Logic Devices) 544-2296-ND
IC CPLD 64MC 3.5NS 44TQFP

IC CPLD 64MC 3.5NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3 - 918459-EPM7064BTC44-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3
918459-EPM7064BTC44-3
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3 918459-EPM7064BTC44-3
Manufacturer: Intel Win Source Part Number: 918459-EPM7064BTC44- 3 Series: MAX® 7000B Operating Temperature Range: 0°C ~ 70°C (TA) Package: Tray Package: 44-TQFP Mounting: Surface Mount Number of I/O: 36 Part Status: Obsolete Family Name: EPM7064 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2296, 972191

Manufacturer: Intel
Win Source Part Number: 918459-EPM7064BTC44-3
Series: MAX® 7000B
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Number of I/O: 36
Part Status: Obsolete
Family Name: EPM7064
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2296, 972191

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-3
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-3
IC CPLD 64MC 3.5NS 44TQFP

IC CPLD 64MC 3.5NS 44TQFP

Supplier's Site
IC CPLD 64MC 3.5NS 44TQFP - 386-EPM7064BTC44-3 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 64MC 3.5NS 44TQFP
386-EPM7064BTC44-3
IC CPLD 64MC 3.5NS 44TQFP 386-EPM7064BTC44-3
IC CPLD 64MC 3.5NS 44TQFP

IC CPLD 64MC 3.5NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-3
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-3
IC CPLD 64MC 3.5NS 44TQFP

IC CPLD 64MC 3.5NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-3
CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-3
IC CPLD 64MC 3.5NS 44TQFP

IC CPLD 64MC 3.5NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7064BTC44-3
CPLDs (Complex Programmable Logic Devices) EPM7064BTC44-3
IC CPLD 64MC 3.5NS 44TQFP

IC CPLD 64MC 3.5NS 44TQFP

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 44-Pin TQFP - EPM7064BTC44-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 44-Pin TQFP
EPM7064BTC44-3
CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 44-Pin TQFP EPM7064BTC44-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7064BTC44-3 544-2296-ND 918459-EPM7064BTC44-3 EPM7064BTC44-3 386-EPM7064BTC44-3 EPM7064BTC44-3 EPM7064BTC44-3 EPM7064BTC44-3 EPM7064BTC44-3
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC44-3 Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 64MC 3.5NS 44TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 44-Pin TQFP
Macrocells 64 64 64 64
System Gates 1250 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4
Package Type Other; TQFP TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP QFP; Other; 44-TQFP TQFP; Other; TQFP
Internal Frequency 303 MHz 303 MHz
Unlock Full Specs
to access all available technical data