Intel Corporation 303MHz 2.5V CPLD Programmable Logic Device EPM7064BTC100-3N

Description
CPLD MAX 7000B Family 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP Product overview: EPM7064BTC100-3N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 303MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 303MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC100-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX 7000B Family 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP Product overview: EPM7064BTC100-3N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 303MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 303MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC100-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
303MHz 2.5V CPLD Programmable Logic Device - 695-EPM7064BTC100-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
303MHz 2.5V CPLD Programmable Logic Device
695-EPM7064BTC100-3N
303MHz 2.5V CPLD Programmable Logic Device 695-EPM7064BTC100-3N
CPLD MAX 7000B Family 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP Product overview: EPM7064BTC100-3N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 303MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 303MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC100-3N can be used for catalog matching and distributor lookup.

CPLD MAX 7000B Family 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP Product overview: EPM7064BTC100-3N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 303MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 303MHz, 2.5V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7064BTC100-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM7064BTC100-3N-ND
CPLDs (Complex Programmable Logic Devices) EPM7064BTC100-3N-ND
IC CPLD 64MC 3.5NS 100TQFP

IC CPLD 64MC 3.5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N - 774150-EPM7064BTC100-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N
774150-EPM7064BTC100-3N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N 774150-EPM7064BTC100-3N
Manufacturer: Altera Win Source Part Number: 774150-EPM7064BTC100 -3N Series: MAX 7000B Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-TQFP Mounting: SMD Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 3.5ns Voltage Supply - Internal: 2.375 V ~ 2.625 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Part Status: Obsolete(EOL) Family Name: EPM7064B Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XC2C64A-7VQ100I; XC2C64A-7VQG100C; XC2C64-7VQ100C; CY37064P100-154ACT; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 774150-EPM7064BTC100-3N
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-TQFP
Mounting: SMD
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Part Status: Obsolete(EOL)
Family Name: EPM7064B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC2C64A-7VQ100I; XC2C64A-7VQG100C; XC2C64-7VQ100C; CY37064P100-154ACT;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064BTC100-3N
CPLDs (Complex Programmable Logic Devices) EPM7064BTC100-3N
IC CPLD 64MC 3.5NS 100TQFP

IC CPLD 64MC 3.5NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BTC100-3N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064BTC100-3N
IC CPLD 64MC 3.5NS 100TQFP

IC CPLD 64MC 3.5NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064BTC100-3N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064BTC100-3N
IC CPLD 64MC 3.5NS 100TQFP

IC CPLD 64MC 3.5NS 100TQFP

Supplier's Site
CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP - EPM7064BTC100-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP
EPM7064BTC100-3N
CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP EPM7064BTC100-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM7064BTC100-3N EPM7064BTC100-3N-ND 774150-EPM7064BTC100-3N EPM7064BTC100-3N EPM7064BTC100-3N EPM7064BTC100-3N EPM7064BTC100-3N
Product Name 303MHz 2.5V CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064BTC100-3N CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 303MHz 2.5V 100-Pin TQFP
Macrocells 64 64 64
System Gates 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4
Package Type Other; TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP; TQFP TQFP; Other; TQFP
Internal Frequency 303 MHz
Unlock Full Specs
to access all available technical data