The EPM7032TC44-7 is a high-performance Complex Programmable Logic Device (CPLD) from the MAX 7000 family, featuring 32 macrocells and a logic density of 600 usable gates. It operates with a pin-to-pin delay of 7.5 ns and supports counter frequencies up to 125 MHz. The device is designed for in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards, allowing for easy integration and testing in various applications. This CPLD supports a maximum of 36 user I/O pins and is available in a 44-pin TQFP package. It is suitable for applications requiring programmable logic with fast performance and flexibility. The EPM7032TC44-7 also includes features such as programmable macrocell flip-flops, power-saving modes, and a programmable security bit for design protection. It is compatible with both 3.3-V and 5.0-V systems, enhancing its versatility in interfacing with different voltage levels.
IC CPLD 32MC 7.5NS 44TQFP Product overview: EPM7032TC44-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032TC44-7 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 7.5NS 44TQFP
Manufacturer: Altera
Win Source Part Number: 040188-EPM7032TC44-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: EE PLD
Number of Gates: 600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 160
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
CPLD MAX 7000 Family 600 Gates 32 Macro Cells 125MHz 5V 44-Pin TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7032TC44-7 | EPM7032TC44-7-ND | 040188-EPM7032TC44-7 | EPM7032TC44-7 | EPM7032TC44-7 | EPM7032TC44-7 | 386-EPM7032TC44-7 | EPM7032TC44-7 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032TC44-7 | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 7000 Family 600 Gates 32 Macro Cells 125MHz 5V 44-Pin TQFP | IC CPLD 32MC 7.5NS 44TQFP |
| Macrocells | 32 | 32 | 32 | 32 | ||||
| System Gates | 600 | 600 | 600 | 600 | 600 | |||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | QFP; TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | TQFP; Other; 44TQFP | ||
| User I/Os | 36 pins | 36 pins | 36 pins | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 36 C (97 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |