Manufacturer: Altera
Win Source Part Number: 203904-EPM7032STC44-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 160
IC CPLD 32MC 7.5NS 44TQFP
CPLD. MAX 7000, 32 MACROCELLS, TQFP44 Product overview: EPM7032STC44-7N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032STC44-7N can be used for catalog matching and distributor lookup.
EE PLD, 7.5NS, 32-CELL, PQFP44
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 7.5NS 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 203904-EPM7032STC44-7N | 544-2005-ND | 695-EPM7032STC44-7N | EPM7032STC44-7N | EPM7032STC44-7N | EPM7032STC44-7N | EPM7032STC44-7N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032STC44-7N | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | IC CPLD 32MC 7.5NS 44TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | ||||
| System Gates | 600 | 600 | 600 | 600 | |||
| Logic Cells / Logic Blocks | 2 | 2 | |||||
| Package Type | QFP; TQFP; Other; 44-TQFP (10x10) | TQFP; Other; 44-TQFP | Other; TQFP | QFP; TQFP | QFP; TQFP; Other; 44-TQFP | TQFP; Other; 44TQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |