Manufacturer: Altera
Win Source Part Number: 774141-EPM7032SLC44-
Series: MAX 7000S
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: EPM7032SLC44
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): ATF1502AE-10JU44; XCR3032C-10PC44C; XCR3032C-12PC44C; ATF1502AE-7JU44;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 390
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC Product overview: EPM7032SLC44-5 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032SLC44-5 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 5NS 44PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
IC CPLD 32MC 5NS 44PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774141-EPM7032SLC44-5 | EPM7032SLC44-5-ND | 695-EPM7032SLC44-5 | EPM7032SLC44-5 | EPM7032SLC44-5 | EPM7032SLC44-5 | 386-EPM7032SLC44-5 | EPM7032SLC44-5 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-5 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 32MC 5NS 44PLCC | CPLDs (Complex Programmable Logic Devices) | IC CPLD 32MC 5NS 44PLCC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | ||||
| System Gates | 600 | 600 | 600 | 600 | 600 | |||
| Logic Cells / Logic Blocks | 2 | 2 | 2 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 4.75V ~ 5.25V | Other; 4.75V~5.25V |