Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N EPM7032SLC44-10N

Description
Manufacturer: Altera Win Source Part Number: 086510-EPM7032SLC44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM7032 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): MACH111SP-5JNC; MACH111SP-18JI; XCR3032A-6PC44C; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Unknown Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 390
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 086510-EPM7032SLC44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM7032 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): MACH111SP-5JNC; MACH111SP-18JI; XCR3032A-6PC44C; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Unknown Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 390
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N - 086510-EPM7032SLC44-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N
086510-EPM7032SLC44-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N 086510-EPM7032SLC44-10N
Manufacturer: Altera Win Source Part Number: 086510-EPM7032SLC44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM7032 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): MACH111SP-5JNC; MACH111SP-18JI; XCR3032A-6PC44C; Introduction Date: October 02, 1998 ECCN: EAR99 Country of Origin: Unknown Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 390

Manufacturer: Altera
Win Source Part Number: 086510-EPM7032SLC44-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: EPM7032
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): MACH111SP-5JNC; MACH111SP-18JI; XCR3032A-6PC44C;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 390

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2001-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2001-ND
CPLDs (Complex Programmable Logic Devices) 544-2001-ND
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7032SLC44-10N
CPLD Programmable Logic Device 695-EPM7032SLC44-10N
CPLD, MAX7000, 32 MACROCELLS, 44PLCC Product overview: EPM7032SLC44-10N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032SLC44-10N can be used for catalog matching and distributor lookup.

CPLD, MAX7000, 32 MACROCELLS, 44PLCC Product overview: EPM7032SLC44-10N from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032SLC44-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLD, MAX7000, 32 MACROCELLS, 44PLCC - 386-EPM7032SLC44-10N - Utmel Electronic Limited
Hong Kong, China
CPLD, MAX7000, 32 MACROCELLS, 44PLCC
386-EPM7032SLC44-10N
CPLD, MAX7000, 32 MACROCELLS, 44PLCC 386-EPM7032SLC44-10N
CPLD, MAX7000, 32 MACROCELLS, 44PLCC

CPLD, MAX7000, 32 MACROCELLS, 44PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7032SLC44-10N
CPLDs (Complex Programmable Logic Devices) EPM7032SLC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7032SLC44-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7032SLC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7032SLC44-10N
CPLDs (Complex Programmable Logic Devices) EPM7032SLC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet
CPLD 600 Gates 32 Macro Cells 100MHz 5V 44-Pin PLCC - EPM7032SLC44-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 100MHz 5V 44-Pin PLCC
EPM7032SLC44-10N
CPLD 600 Gates 32 Macro Cells 100MHz 5V 44-Pin PLCC EPM7032SLC44-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7032SLC44-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7032SLC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 086510-EPM7032SLC44-10N 544-2001-ND 695-EPM7032SLC44-10N 386-EPM7032SLC44-10N EPM7032SLC44-10N EPM7032SLC44-10N EPM7032SLC44-10N EPM7032SLC44-10N EPM7032SLC44-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032SLC44-10N CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device CPLD, MAX7000, 32 MACROCELLS, 44PLCC CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 600 Gates 32 Macro Cells 100MHz 5V 44-Pin PLCC Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32 32 32
System Gates 600 600 600 600 600 600
Logic Cells / Logic Blocks 2 2 2 2
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) Other; PLCC Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) PLCC; Other; PLCC
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 36 C (97 F)
Unlock Full Specs
to access all available technical data