IC CPLD 32MC 12NS 44TQFP
Manufacturer: Altera
Win Source Part Number: 774139-EPM7032QC44-1
Series: MAX 7000
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-QFP
Mounting: SMD
Number of I/O: 36
Programmable Type: EE PLD
Number of Gates: 600
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: EPM7032
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PQFP (10x10)
Alternative Parts (Cross-Reference): ispLSI 2032LV-80LT44; ispLSI 2032LV-80LT44T/R; ispLSI 2032-80LT44; LC4032B-3T44C;
Introduction Date: October 02, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 576
IC CPLD 32MC 12NS 44TQFP Product overview: EPM7032QC44-12 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032QC44-12 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 12NS 44TQFP
IC CPLD 32MC 12NS 44QFP
IC CPLD 32MC 12NS 44TQFP
IC CPLD 32MC 12NS 44QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7032QC44-12-ND | 774139-EPM7032QC44-12 | 695-EPM7032QC44-12 | EPM7032QC44-12 | EPM7032QC44-12 | EPM7032QC44-12 | EPM7032QC44-12 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032QC44-12 | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | TQFP; Other; 44-TQFP | Other; Tray | QFP; TQFP | QFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | ||
| Pins | 44 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 32 | 32 | 32 | 32 | |||
| System Gates | 600 | 600 | 600 | 600 | 600 |