Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029909-EPM7032LC44-
Mounting: SMD (SMT)
Number of Gates: 600
Number of Macrocells: 32
Categories: OEM Parts(C-E)
Case / Package: PLCC
Alternative Parts (Cross-Reference): EPM7032LC44-3EPM7032
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Number of Logic Blocks (LABs): 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029909-EPM7032LC44-3 |
| Product Name | OEM Parts - OEM Parts (C - E) - EPM7032LC44-3 |