IC CPLD 32MC 15NS 44PLCC Product overview: EPM7032LC44-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032LC44-15 can be used for catalog matching and distributor lookup.
IC CPLD 32MC 15NS 44PLCC
Manufacturer: Altera
Win Source Part Number: 015603-EPM7032LC44-1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: EE PLD
Number of Gates: 600
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: EPM7032
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): MACH111SP-5JNC; MACH111SP-18JI; XCR3032A-6PC44C;
Introduction Date: October 02, 1998
ECCN: EAR99
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 390
IC CPLD 32MC 15NS 44PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 15NS 44PLCC
IC CPLD 32MC 15NS 44PLCC
IC CPLD 32MC 15NS 44PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7032LC44-15 | 544-2286-5-ND | 015603-EPM7032LC44-15 | EPM7032LC44-15 | EPM7032LC44-15 | EPM7032LC44-15 | EPM7032LC44-15 | EPM7032LC44-15 |
| Product Name | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-15 | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 600 Gates 32 Macro Cells 76.9MHz 5V 44-Pin PLCC | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | ||||
| System Gates | 600 | 600 | 600 | 600 | 600 | |||
| Logic Cells / Logic Blocks | 2 | 2 | 2 | |||||
| Package Type | Other; PLCC | Other; 44-LCC (J-Lead) | PLCC; Other; 44-PLCC (16.59x16.59) | PLCC; Other; PLCC | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | ||
| User I/Os | 36 pins | 36 pins | 36 pins |