Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM7032LC44-12

Description
IC CPLD 32MC 12NS 44PLCC
Request a Quote Datasheet
Description
IC CPLD 32MC 12NS 44PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2285-5-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2285-5-ND
CPLDs (Complex Programmable Logic Devices) 544-2285-5-ND
IC CPLD 32MC 12NS 44PLCC

IC CPLD 32MC 12NS 44PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12 - 066472-EPM7032LC44-12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12
066472-EPM7032LC44-12
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12 066472-EPM7032LC44-12
Manufacturer: Altera Win Source Part Number: 066472-EPM7032LC44-1 2 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 36 Programmable Type: EE PLD Number of Gates: 600 Delay Time tpd(1) Max: 12.0ns Voltage Supply - Internal: 4.75 V to 5.25 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 390

Manufacturer: Altera
Win Source Part Number: 066472-EPM7032LC44-12
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 36
Programmable Type: EE PLD
Number of Gates: 600
Delay Time tpd(1) Max: 12.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 390

Buy Now Datasheet
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM7032LC44-12
CPLD Programmable Logic Device 695-EPM7032LC44-12
IC CPLD 32MC 12NS 44PLCC Product overview: EPM7032LC44-12 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032LC44-12 can be used for catalog matching and distributor lookup.

IC CPLD 32MC 12NS 44PLCC Product overview: EPM7032LC44-12 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032LC44-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7032LC44-12
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7032LC44-12
IC CPLD 32MC 12NS 44PLCC

IC CPLD 32MC 12NS 44PLCC

Supplier's Site Datasheet
IC CPLD 32MC 12NS 44PLCC - 386-EPM7032LC44-12 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 32MC 12NS 44PLCC
386-EPM7032LC44-12
IC CPLD 32MC 12NS 44PLCC 386-EPM7032LC44-12
IC CPLD 32MC 12NS 44PLCC

IC CPLD 32MC 12NS 44PLCC

Supplier's Site
CPLD 600 Gates 32 Macro Cells 5V 44-Pin PLCC - EPM7032LC44-12 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 5V 44-Pin PLCC
EPM7032LC44-12
CPLD 600 Gates 32 Macro Cells 5V 44-Pin PLCC EPM7032LC44-12
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7032LC44-12
CPLDs (Complex Programmable Logic Devices) EPM7032LC44-12
IC CPLD 32MC 12NS 44PLCC

IC CPLD 32MC 12NS 44PLCC

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM7032LC44-12
CPLDs (Complex Programmable Logic Devices) EPM7032LC44-12
IC CPLD 32MC 12NS 44PLCC

IC CPLD 32MC 12NS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7032LC44-12
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7032LC44-12
IC CPLD 32MC 12NS 44PLCC

IC CPLD 32MC 12NS 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2285-5-ND 066472-EPM7032LC44-12 695-EPM7032LC44-12 EPM7032LC44-12 386-EPM7032LC44-12 EPM7032LC44-12 EPM7032LC44-12 EPM7032LC44-12 EPM7032LC44-12
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032LC44-12 CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 32MC 12NS 44PLCC CPLD 600 Gates 32 Macro Cells 5V 44-Pin PLCC CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59) Other; LCC Other; 44-LCC (J-Lead) PLCC; Other; PLCC Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead)
Pins 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 36 C (97 F)
Macrocells 32 32 32 32 32
System Gates 600 600 600 600 600 600
Unlock Full Specs
to access all available technical data