IC CPLD 32MC 7.5NS 49UBGA
IC CPLD 32MC 7.5NS 49UBGA
IC CPLD 32MC 7.5NS 49UBGA
IC CPLD 32MC 7.5NS 49UBGA
IC CPLD 32MC 7.5NS 49UBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7032BUC49-7-ND | EPM7032BUC49-7 | EPM7032BUC49-7 | EPM7032BUC49-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||
| Package Type | Other; 49-LFBGA | Other; 49-LFBGA | ||
| Pins | 49 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 32 |