IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP Product overview: EPM7032BTC44-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032BTC44-7 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774138-EPM7032BTC44-
Series: MAX 7000B
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-TQFP
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: EPM7032B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): ispLSI 2032VE-135LTN44-FG; ispLSI 2032E-110LT44; LA4032V-75TN44E; ispLSI 2032VE-180LT44;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 480
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
IC CPLD 32MC 7.5NS 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM7032BTC44-7-ND | 695-EPM7032BTC44-7 | 774138-EPM7032BTC44-7 | EPM7032BTC44-7 | EPM7032BTC44-7 | EPM7032BTC44-7 | EPM7032BTC44-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032BTC44-7 | IC CPLD 32MC 7.5NS 44TQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | TQFP; Other; 44-TQFP | Other; Tray | TQFP; Other; 44TQFP | QFP; TQFP; Other; 44-TQFP | QFP; TQFP | ||
| Pins | 44 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 32 | 32 | 32 |