IC CPLD 32MC 3.5NS 44PLCC Product overview: EPM7032BLC44-3 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM7032BLC44-3 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774137-EPM7032BLC44-
Series: MAX 7000B
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 36
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 3.5ns
Voltage Supply - Internal: 2.375 V ~ 2.625 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Part Status: Obsolete(EOL)
Family Name: EPM7032B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): M4LV-32/32-18JI; M4LV-32/32-14JNI; M4LV-32/32-7JC; M4LV-32/32-12JI;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 130
IC CPLD 32MC 3.5NS 44PLCC
IC CPLD 32MC 3.5NS 44PLCC
IC CPLD 32MC 3.5NS 44PLCC
IC CPLD 32MC 3.5NS 44PLCC
IC CPLD 32MC 3.5NS 44PLCC
IC CPLD 32MC 3.5NS 44PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM7032BLC44-3 | 774137-EPM7032BLC44-3 | EPM7032BLC44-3-ND | EPM7032BLC44-3 | 386-EPM7032BLC44-3 | EPM7032BLC44-3 | EPM7032BLC44-3 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032BLC44-3 | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 32MC 3.5NS 44PLCC | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | |||
| System Gates | 600 | 600 | 600 | 600 | 600 | ||
| Package Type | Other; LCC | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |||
| User I/Os | 36 pins | 36 pins | 36 pins | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 36 C (97 F) |