IC CPLD 440MC 5.4NS 100TQFP / Product overview: EPM570T100A5NAH from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T100A5NAH can be used for catalog matching and distributor lookup.
Win Source Part Number: 1156060-EPM570T100A5
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® II
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 76
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 8.7 ns
Voltage Supply - Internal: 2.375V ~ 2.625V, 3V ~ 3.6V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Other Names: ,544-EPM570T100A5NAH
IC CPLD 440MC 8.7NS 100TQFP
IC CPLD 440MC 5.4NS 100TQFP
IC CPLD 440MC 5.4NS 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM570T100A5NAH | 1156060-EPM570T100A5NAH | EPM570T100A5NAH | EPM570T100A5NAH | EPM570T100A5NAH |
| Product Name | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 440 | 440 | 440 | 440 | |
| Package Type | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||
| User I/Os | 76 pins | 76 pins | 76 pins | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |