Intel Corporation Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM570T100A5NAB

Description
Win Source Part Number: 995664-EPM570T100A5N AB Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® II Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 76 Programmable Type: In System Programmable Delay Time tpd(1) Max: 8.7 ns Voltage Supply - Internal: 2.375V ~ 2.625V, 3V ~ 3.6V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Intel Other Names: 971005,,544-EPM570T1 00A5NAB
Request a Quote Datasheet
Description
Win Source Part Number: 995664-EPM570T100A5N AB Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® II Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 76 Programmable Type: In System Programmable Delay Time tpd(1) Max: 8.7 ns Voltage Supply - Internal: 2.375V ~ 2.625V, 3V ~ 3.6V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Intel Other Names: 971005,,544-EPM570T1 00A5NAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 995664-EPM570T100A5NAB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
995664-EPM570T100A5NAB
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 995664-EPM570T100A5NAB
Win Source Part Number: 995664-EPM570T100A5N AB Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices) Series: MAX® II Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 76 Programmable Type: In System Programmable Delay Time tpd(1) Max: 8.7 ns Voltage Supply - Internal: 2.375V ~ 2.625V, 3V ~ 3.6V Number of Logic Elements/Blocks: 570 Number of Macrocells: 440 Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) Mfr: Intel Other Names: 971005,,544-EPM570T1 00A5NAB

Win Source Part Number: 995664-EPM570T100A5NAB
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Series: MAX® II
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 76
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 8.7 ns
Voltage Supply - Internal: 2.375V ~ 2.625V, 3V ~ 3.6V
Number of Logic Elements/Blocks: 570
Number of Macrocells: 440
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Other Names: 971005,,544-EPM570T100A5NAB

Buy Now
CPLD Programmable Logic Device - 695-EPM570T100A5NAB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM570T100A5NAB
CPLD Programmable Logic Device 695-EPM570T100A5NAB
IC CPLD 440MC 5.4NS 100TQFP / Product overview: EPM570T100A5NAB from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T100A5NAB can be used for catalog matching and distributor lookup.

IC CPLD 440MC 5.4NS 100TQFP / Product overview: EPM570T100A5NAB from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570T100A5NAB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570T100A5NAB - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM570T100A5NAB
Embedded - CPLDs (Complex Programmable Logic Devices) EPM570T100A5NAB
IC CPLD 440MC 5.4NS 100TQFP

IC CPLD 440MC 5.4NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM570T100A5NAB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM570T100A5NAB
CPLDs (Complex Programmable Logic Devices) EPM570T100A5NAB
IC CPLD 440MC 8.7NS 100TQFP

IC CPLD 440MC 8.7NS 100TQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 995664-EPM570T100A5NAB 695-EPM570T100A5NAB EPM570T100A5NAB EPM570T100A5NAB
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 440 440 440
Logic Cells / Logic Blocks 570 570
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage Other; 2.375V ~ 2.625V, 3V ~ 3.6V Other; 2.375V ~ 2.625V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data