Manufacturer: Intel
Win Source Part Number: 870628-EPM570F256C5R
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 160
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Other Part Number: 969994, , 544-EPM570F256C5RR
IC CPLD 440MC 8.7NS 256FBGA Product overview: EPM570F256C5RR from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM570F256C5RR can be used for catalog matching and distributor lookup.
IC CPLD 440MC 8.7NS 256FBGA
IC CPLD 440MC 5.4NS 256FBGA
IC CPLD 440MC 8.7NS 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 870628-EPM570F256C5RR | 695-EPM570F256C5RR | EPM570F256C5RR | EPM570F256C5RR | EPM570F256C5RR |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM570F256C5RR | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 256-FBGA (17x17) | Other; Tray | Other; 256-BGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Macrocells | 440 | 440 | |||
| User I/Os | 160 pins | 160 pins | 160 pins |