Intel Corporation Custom Parts - Custom Parts (E - I) - EPM5064LC-1 EPM5064LC-1

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229989-EPM5064LC-1 Frequency: 62.5 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 44 Propagation Delay: 25 ns Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): EPM5064-LC1; EPM5064LC1; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Logic Blocks (LABs): 4 Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229989-EPM5064LC-1 Frequency: 62.5 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 44 Propagation Delay: 25 ns Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): EPM5064-LC1; EPM5064LC1; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Logic Blocks (LABs): 4 Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - EPM5064LC-1 - 1229989-EPM5064LC-1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - EPM5064LC-1
1229989-EPM5064LC-1
Custom Parts - Custom Parts (E - I) - EPM5064LC-1 1229989-EPM5064LC-1
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229989-EPM5064LC-1 Frequency: 62.5 MHz Operating Supply Voltage: 5 V Memory Type: EPROM Number of Pins: 44 Propagation Delay: 25 ns Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): EPM5064-LC1; EPM5064LC1; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Number of Logic Blocks (LABs): 4 Max Operating Temperature: 70 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229989-EPM5064LC-1
Frequency: 62.5 MHz
Operating Supply Voltage: 5 V
Memory Type: EPROM
Number of Pins: 44
Propagation Delay: 25 ns
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): EPM5064-LC1; EPM5064LC1;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Number of Logic Blocks (LABs): 4
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1229989-EPM5064LC-1
Product Name Custom Parts - Custom Parts (E - I) - EPM5064LC-1
Unlock Full Specs
to access all available technical data