Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032PC-25 EPM5032PC-25

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032211-EPM5032PC-25 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Alternative Parts (Cross-Reference): EPM5032PC-25EPM 5032PC-25; EPM5032PC25; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032211-EPM5032PC-25 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Alternative Parts (Cross-Reference): EPM5032PC-25EPM 5032PC-25; EPM5032PC25; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032PC-25 - 1032211-EPM5032PC-25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032PC-25
1032211-EPM5032PC-25
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032PC-25 1032211-EPM5032PC-25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1032211-EPM5032PC-25 Categories: Embedded - CPLDs(Complex Programmable Logic Devices) Alternative Parts (Cross-Reference): EPM5032PC-25EPM 5032PC-25; EPM5032PC25; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1032211-EPM5032PC-25
Categories: Embedded - CPLDs(Complex Programmable Logic Devices)
Alternative Parts (Cross-Reference): EPM5032PC-25EPM 5032PC-25; EPM5032PC25;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Contact for details Product overview: EPM5032PC-25 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM5032PC-25 can be used for catalog matching and distributor lookup.

Contact for details Product overview: EPM5032PC-25 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM5032PC-25 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 1032211-EPM5032PC-25 695-EPM5032PC-25
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM5032PC-25 Cpld
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1508ASV-15AU100 - Lingto Electronic Limited
Specs
User I/Os 80 pins
Propagation Delay 15 ns
View Details
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-10SC - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032VTC44-12 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 12 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1502AS-7JC44-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead)
Pins 44
View Details
4 suppliers