EE PLD, 10ns, 512MC, 172IO, 3.3V, PQFP208, 116.3MHz Product overview: EPM3512AQC208-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 116.3MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 116.3MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AQC208-10
IC CPLD 512MC 10NS 208QFP
Manufacturer: Altera
Win Source Part Number: 015593-EPM3512AQC208
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 172
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: EPM3512A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): LC5512MB-5Q208I; CY39030V208-125NTI; CY39030Z208-125NC; CY39030V208-125NTC;
Introduction Date: October 08, 1998
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
ALTERA EPM3512AQC208-10NCPL
IC CPLD 512MC 10NS 208QFP
IC CPLD 512MC 10NS 208QFP
IC CPLD 512MC 10NS 208QFP
IC CPLD 512MC 10NS 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM3512AQC208-10N | 544-1994-ND | 015593-EPM3512AQC208-10N | 386-EPM3512AQC208-10N | EPM3512AQC208-10N | EPM3512AQC208-10N | EPM3512AQC208-10N | EPM3512AQC208-10N | EPM3512AQC208-10N |
| Product Name | 3.3V 116.3MHz Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10N | ALTERA EPM3512AQC208-10NCPLD, MAX3000A, 512 MACROCELLS, 208PQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 208-Pin PQFP |
| Macrocells | 512 | 512 | 512 | 512 | 512 | ||||
| System Gates | 10000 | 10000 | 10000 | 10000 | 10000 | 10000 | |||
| Logic Cells / Logic Blocks | 32 | 32 | 32 | 32 | |||||
| Package Type | Other; PQFP | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | PQFP; Other; PQFP | ||
| Internal Frequency | 116 MHz |